HydroLynx Systems, Inc. Precipitation Gauge Calibrator MODEL 2595

Description
The HydroLynx Precipitation Gauge Calibrator is designed to simplify the field verification and calibration procedures for tipping bucket rain gauges. Included are a 946 ml calibrated plastic bottle, a precision machined water dispenser with four interchangeable orifices (these provide constant flow rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket to tip for a measured volume of water, is recommended for initial calibration adjustments. The 10 ml and 60 ml syringes allow very accurate water volume measurements. Dynamic calibration, adjusting both buckets to achieve the correct output count for a measured volume of water at a constant flow rate, is recommended for minor adjustments and verification. The four orifices provide a wide range of rainfall rates. To obtain the error band of a gauge, test the dynamic operation both above and below the calibrated rate. Field verification is standardized by providing a controlled water volume at a constant flow rate. To verify that gauge operation is within the specified accuracy, compare the output count of tips to the calibration chart.
Datasheet
Description
The HydroLynx Precipitation Gauge Calibrator is designed to simplify the field verification and calibration procedures for tipping bucket rain gauges. Included are a 946 ml calibrated plastic bottle, a precision machined water dispenser with four interchangeable orifices (these provide constant flow rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket to tip for a measured volume of water, is recommended for initial calibration adjustments. The 10 ml and 60 ml syringes allow very accurate water volume measurements. Dynamic calibration, adjusting both buckets to achieve the correct output count for a measured volume of water at a constant flow rate, is recommended for minor adjustments and verification. The four orifices provide a wide range of rainfall rates. To obtain the error band of a gauge, test the dynamic operation both above and below the calibrated rate. Field verification is standardized by providing a controlled water volume at a constant flow rate. To verify that gauge operation is within the specified accuracy, compare the output count of tips to the calibration chart.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precipitation Gauge Calibrator - MODEL 2595 - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Precipitation Gauge Calibrator
MODEL 2595
Precipitation Gauge Calibrator MODEL 2595
The HydroLynx Precipitation Gauge Calibrator is designed to simplify the field verification and calibration procedures for tipping bucket rain gauges. Included are a 946 ml calibrated plastic bottle, a precision machined water dispenser with four interchangeable orifices (these provide constant flow rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket to tip for a measured volume of water, is recommended for initial calibration adjustments. The 10 ml and 60 ml syringes allow very accurate water volume measurements. Dynamic calibration, adjusting both buckets to achieve the correct output count for a measured volume of water at a constant flow rate, is recommended for minor adjustments and verification. The four orifices provide a wide range of rainfall rates. To obtain the error band of a gauge, test the dynamic operation both above and below the calibrated rate. Field verification is standardized by providing a controlled water volume at a constant flow rate. To verify that gauge operation is within the specified accuracy, compare the output count of tips to the calibration chart.

The HydroLynx Precipitation Gauge Calibrator is designed to simplify the field verification and calibration procedures for tipping bucket rain gauges. Included are a 946 ml calibrated plastic bottle, a precision machined water dispenser with four interchangeable orifices (these provide constant flow rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available.

Static calibration, adjusting each bucket to tip for a measured volume of water, is recommended for initial calibration adjustments. The 10 ml and 60 ml syringes allow very accurate water volume measurements.

Dynamic calibration, adjusting both buckets to achieve the correct output count for a measured volume of water at a constant flow rate, is recommended for minor adjustments and verification. The four orifices provide a wide range of rainfall rates. To obtain the error band of a gauge, test the dynamic operation both above and below the calibrated rate.

Field verification is standardized by providing a controlled water volume at a constant flow rate. To verify that gauge operation is within the specified accuracy, compare the output count of tips to the calibration chart.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Calibration Instruments
Product Number MODEL 2595
Product Name Precipitation Gauge Calibrator
Other Properties Precipitation Gauge Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details