HydroLynx Systems, Inc. ASSORTED ANTENNAS

Description
The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds. The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model 50386P Packaged Repeater which requires a high gain antenna. High gain omni antennas are recommended for the central site and repeater receive antennas. Directional antennas may be used as receive antennas in some situations. However, the horizontal band width must be considered during radio path studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to mount the antenna to a tower leg.
Datasheet
Description
The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds. The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model 50386P Packaged Repeater which requires a high gain antenna. High gain omni antennas are recommended for the central site and repeater receive antennas. Directional antennas may be used as receive antennas in some situations. However, the horizontal band width must be considered during radio path studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to mount the antenna to a tower leg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASSORTED - ANTENNAS - HydroLynx Systems, Inc.
West Sacramento, CA, USA
ASSORTED
ANTENNAS
ASSORTED ANTENNAS
The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds. The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model 50386P Packaged Repeater which requires a high gain antenna. High gain omni antennas are recommended for the central site and repeater receive antennas. Directional antennas may be used as receive antennas in some situations. However, the horizontal band width must be considered during radio path studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to mount the antenna to a tower leg.

The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds.

The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model 50386P Packaged Repeater which requires a high gain antenna. High gain omni antennas are recommended for the central site and repeater receive antennas. Directional antennas may be used as receive antennas in some situations. However, the horizontal band width must be considered during radio path studies to ensure consistent reception.

Antenna Mounting Brackets

The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to mount the antenna to a tower leg.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Antennas
Product Number ANTENNAS
Product Name ASSORTED
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details