HydroLynx Systems, Inc. CABLES ANTENNA

Description
The type of cable used in the antenna system depends on the cable length required and the acceptable signal loss. A general recommendation is to use RG8 for lengths up to 60 ft, 1/2 in. foam for lengths up to 250 ft. and 7/8 in. foam for lengths over 250 ft. The antenna cables for the packaged gauges are designated by adding “C” to the package model number e.g. 5054C. These standard cable assemblies are RG8 with BNC male and PL-259 male connectors. For packages with lightning arrestors add “LA” to the designation e.g. 5054C-LA; the cable is divided in two and “N” type male connectors are added to the assembly. For custom RG8 cables designate CRG8-connector/conne ctor eg. CRG8-BNC/NF. Standard connectors available are BNC(male), PL(-259male), NM(male) and NF(female). For cable lengths over twenty feet order additional cable per foot as CRG8-A. Foam cable is supplied in bulk and ordered by the foot as e.g. C1/2F. Foam cable installation d oes not lend itself to preassembly of the connector set which are ordered separately with a designation e.g. C1/2-CS. The cable is very stiff which requires that the excess cable be trimmed at the time of installation. Another consequence of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package. At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical to minimize cable length and signal loss.
Datasheet
Description
The type of cable used in the antenna system depends on the cable length required and the acceptable signal loss. A general recommendation is to use RG8 for lengths up to 60 ft, 1/2 in. foam for lengths up to 250 ft. and 7/8 in. foam for lengths over 250 ft. The antenna cables for the packaged gauges are designated by adding “C” to the package model number e.g. 5054C. These standard cable assemblies are RG8 with BNC male and PL-259 male connectors. For packages with lightning arrestors add “LA” to the designation e.g. 5054C-LA; the cable is divided in two and “N” type male connectors are added to the assembly. For custom RG8 cables designate CRG8-connector/conne ctor eg. CRG8-BNC/NF. Standard connectors available are BNC(male), PL(-259male), NM(male) and NF(female). For cable lengths over twenty feet order additional cable per foot as CRG8-A. Foam cable is supplied in bulk and ordered by the foot as e.g. C1/2F. Foam cable installation d oes not lend itself to preassembly of the connector set which are ordered separately with a designation e.g. C1/2-CS. The cable is very stiff which requires that the excess cable be trimmed at the time of installation. Another consequence of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package. At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical to minimize cable length and signal loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Sacramento, CA, USA
CABLES
ANTENNA
CABLES ANTENNA
The type of cable used in the antenna system depends on the cable length required and the acceptable signal loss. A general recommendation is to use RG8 for lengths up to 60 ft, 1/2 in. foam for lengths up to 250 ft. and 7/8 in. foam for lengths over 250 ft. The antenna cables for the packaged gauges are designated by adding “C” to the package model number e.g. 5054C. These standard cable assemblies are RG8 with BNC male and PL-259 male connectors. For packages with lightning arrestors add “LA” to the designation e.g. 5054C-LA; the cable is divided in two and “N” type male connectors are added to the assembly. For custom RG8 cables designate CRG8-connector/conne ctor eg. CRG8-BNC/NF. Standard connectors available are BNC(male), PL(-259male), NM(male) and NF(female). For cable lengths over twenty feet order additional cable per foot as CRG8-A. Foam cable is supplied in bulk and ordered by the foot as e.g. C1/2F. Foam cable installation d oes not lend itself to preassembly of the connector set which are ordered separately with a designation e.g. C1/2-CS. The cable is very stiff which requires that the excess cable be trimmed at the time of installation. Another consequence of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package. At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical to minimize cable length and signal loss.

The type of cable used in the antenna system depends on the cable length required and the acceptable signal loss. A general recommendation is to use RG8 for lengths up to 60 ft, 1/2 in. foam for lengths up to 250 ft. and 7/8 in. foam for lengths over 250 ft.

The antenna cables for the packaged gauges are designated by adding “C” to the package model number e.g. 5054C. These standard cable assemblies are RG8 with BNC male and PL-259 male connectors. For packages with lightning arrestors add “LA” to the designation e.g. 5054C-LA; the cable is divided in two and “N” type male connectors are added to the assembly. For custom RG8 cables designate CRG8-connector/connector eg. CRG8-BNC/NF. Standard connectors available are BNC(male), PL(-259male), NM(male) and NF(female). For cable lengths over twenty feet order additional cable per foot as CRG8-A.

Foam cable is supplied in bulk and ordered by the foot as e.g. C1/2F. Foam cable installation d oes not lend itself to preassembly of the connector set which are ordered separately with a designation e.g. C1/2-CS. The cable is very stiff which requires that the excess cable be trimmed at the time of installation. Another consequence of the stiffness is resolved by adding a RG8 pigtail cable (CRG8-NM/NF) for a smooth transition to the radio package.

At sites with tower mounted antenna systems the radio should be installed as close to the antenna as practical to minimize cable length and signal loss.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Cable Assemblies
Product Number ANTENNA
Product Name CABLES
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details