Hydrofarm, Inc. 30 Gal Root Pot, 24x16.5" RORP30

Description
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material
Description
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material

Suppliers

Company
Product
Description
Supplier Links
30 Gal Root Pot, 24x16.5
Petaluma, CA, USA
30 Gal Root Pot, 24x16.5"
RORP30
30 Gal Root Pot, 24x16.5" RORP30
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material

Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests.

Root Pots can be used in a variety of applications:
• Great with drip lines and hydroponic flood trays
• Plants thrive when roots are allowed to breathe
• Only Root Pots are Reusable and Degradable
• Let Root Pots be your choice for containers
• Made from 100% Recycled Material

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RORP30
Product Name 30 Gal Root Pot, 24x16.5"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details