Hydrofarm, Inc. 300 Gallon Smart Pot 60"x 24" RC300

Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.
Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Smart Pot 60
Petaluma, CA, USA
300 Gallon Smart Pot 60"x 24"
RC300
300 Gallon Smart Pot 60"x 24" RC300
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RC300
Product Name 300 Gallon Smart Pot 60"x 24"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details