Hydrofarm, Inc. 30 Gallon Smart Pot 24"x 16.5" RC30

Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.
Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Suppliers

Company
Product
Description
Supplier Links
30 Gallon Smart Pot 24
Petaluma, CA, USA
30 Gallon Smart Pot 24"x 16.5"
RC30
30 Gallon Smart Pot 24"x 16.5" RC30
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RC30
Product Name 30 Gallon Smart Pot 24"x 16.5"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details