Hydrofarm, Inc. 150 Gallon Smart Pot 45"x 22" RC150

Description
By taking advantage of the benefits of traditional plastic gardening containers while eliminating the shortcomings, Smart Pots truly live up to their name! These soft growing containers allow more air to reach the growing medium and roots, improving drainage and keeping the root system from overheating on hot days. Plant roots also benefit from their natural tendency to grow into soft surfaces like the Smart Pot, becoming thick and healthy instead of circling the inside of the pot and becoming root-bound. These pots are aeration containers allowing the air to prune the plant root structure. Simply remove the containers before transplanting. These pots will establish the plants quicker after transplanting.
Description
By taking advantage of the benefits of traditional plastic gardening containers while eliminating the shortcomings, Smart Pots truly live up to their name! These soft growing containers allow more air to reach the growing medium and roots, improving drainage and keeping the root system from overheating on hot days. Plant roots also benefit from their natural tendency to grow into soft surfaces like the Smart Pot, becoming thick and healthy instead of circling the inside of the pot and becoming root-bound. These pots are aeration containers allowing the air to prune the plant root structure. Simply remove the containers before transplanting. These pots will establish the plants quicker after transplanting.

Suppliers

Company
Product
Description
Supplier Links
150 Gallon Smart Pot 45
Petaluma, CA, USA
150 Gallon Smart Pot 45"x 22"
RC150
150 Gallon Smart Pot 45"x 22" RC150
By taking advantage of the benefits of traditional plastic gardening containers while eliminating the shortcomings, Smart Pots truly live up to their name! These soft growing containers allow more air to reach the growing medium and roots, improving drainage and keeping the root system from overheating on hot days. Plant roots also benefit from their natural tendency to grow into soft surfaces like the Smart Pot, becoming thick and healthy instead of circling the inside of the pot and becoming root-bound. These pots are aeration containers allowing the air to prune the plant root structure. Simply remove the containers before transplanting. These pots will establish the plants quicker after transplanting.

By taking advantage of the benefits of traditional plastic gardening containers while eliminating the shortcomings, Smart Pots truly live up to their name! These soft growing containers allow more air to reach the growing medium and roots, improving drainage and keeping the root system from overheating on hot days. Plant roots also benefit from their natural tendency to grow into soft surfaces like the Smart Pot, becoming thick and healthy instead of circling the inside of the pot and becoming root-bound. These pots are aeration containers allowing the air to prune the plant root structure. Simply remove the containers before transplanting. These pots will establish the plants quicker after transplanting.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RC150
Product Name 150 Gallon Smart Pot 45"x 22"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details