Hydrofarm, Inc. Clear 6 inch Saucer HGS6

Description
These sturdy and re-useable Clear Vinyl saucers come in various sizes to match most pots. Use these to collect excess water drainage and soil spillage. Helps keep plants moist longer, and maintains a cleaner garden.
Description
These sturdy and re-useable Clear Vinyl saucers come in various sizes to match most pots. Use these to collect excess water drainage and soil spillage. Helps keep plants moist longer, and maintains a cleaner garden.

Suppliers

Company
Product
Description
Supplier Links
Clear 6 inch Saucer - HGS6 - Hydrofarm, Inc.
Petaluma, CA, USA
Clear 6 inch Saucer
HGS6
Clear 6 inch Saucer HGS6
These sturdy and re-useable Clear Vinyl saucers come in various sizes to match most pots. Use these to collect excess water drainage and soil spillage. Helps keep plants moist longer, and maintains a cleaner garden.

These sturdy and re-useable Clear Vinyl saucers come in various sizes to match most pots.
Use these to collect excess water drainage and soil spillage. Helps keep plants moist longer, and maintains a cleaner garden.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HGS6
Product Name Clear 6 inch Saucer
Container Type Saucer
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details