Hydrofarm, Inc. Hydrofarm Tray, 8" X 41" HGFT841

Description
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 9.75" x 4.5"
Description
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 9.75" x 4.5"

Suppliers

Company
Product
Description
Supplier Links
Hydrofarm Tray, 8
Petaluma, CA, USA
Hydrofarm Tray, 8" X 41"
HGFT841
Hydrofarm Tray, 8" X 41" HGFT841
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 9.75" x 4.5"

Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire.

Outside Dimensions - 40.75" x 9.75" x 4.5"

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HGFT841
Product Name Hydrofarm Tray, 8" X 41"
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details