Hydrofarm, Inc. Hydrofarm Tray, 12" X 41" X 4" HGFT1241

Description
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 12.75" x 4.5"
Description
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 12.75" x 4.5"

Suppliers

Company
Product
Description
Supplier Links
Hydrofarm Tray, 12
Petaluma, CA, USA
Hydrofarm Tray, 12" X 41" X 4"
HGFT1241
Hydrofarm Tray, 12" X 41" X 4" HGFT1241
Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction. Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage. They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes. You can also place planters into the trays if you so desire. Outside Dimensions - 40.75" x 12.75" x 4.5"

Our ActiveAqua growing trays come in two popular sizes and make growing easy with their versatility and solid construction.

Advanced channel design eliminates channel blockage and standing water to ensure proper and prompt drainage.

They are perfect for holding Rockwool or Stonewool slabs, Hugo Blocks, Sure to Grow, or any loose growing media like peat, perlite, or starter cubes.

You can also place planters into the trays if you so desire.

Outside Dimensions - 40.75" x 12.75" x 4.5"

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HGFT1241
Product Name Hydrofarm Tray, 12" X 41" X 4"
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details