Hydrofarm, Inc. 9" Square Basket, bag of 24 HG9SQBK

Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.
Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Suppliers

Company
Product
Description
Supplier Links
9
Petaluma, CA, USA
9" Square Basket, bag of 24
HG9SQBK
9" Square Basket, bag of 24 HG9SQBK
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HG9SQBK
Product Name 9" Square Basket, bag of 24
Container Type Bag; Basket
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 12% Polyvinyl Chloride, 88% Recycled Polyester
Width 14.96 inch (380 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details