Hydrofarm, Inc. 6" Net Pot, bag of 50 HG6NETPOT

Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.
Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Suppliers

Company
Product
Description
Supplier Links
6
Petaluma, CA, USA
6" Net Pot, bag of 50
HG6NETPOT
6" Net Pot, bag of 50 HG6NETPOT
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HG6NETPOT
Product Name 6" Net Pot, bag of 50
Container Type Pot; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details