Hydrofarm, Inc. 6" Net Cup, bag of 50 HG6NETCUP

Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.
Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Suppliers

Company
Product
Description
Supplier Links
6
Petaluma, CA, USA
6" Net Cup, bag of 50
HG6NETCUP
6" Net Cup, bag of 50 HG6NETCUP
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HG6NETCUP
Product Name 6" Net Cup, bag of 50
Container Type Cup; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details