Hydrofarm, Inc. 2" Net Cup, bag of 200 HG2NETCUP

Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media
Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media

Suppliers

Company
Product
Description
Supplier Links
2
Petaluma, CA, USA
2" Net Cup, bag of 200
HG2NETCUP
2" Net Cup, bag of 200 HG2NETCUP
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media

Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HG2NETCUP
Product Name 2" Net Cup, bag of 200
Container Type Cup; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details