Hydrofarm, Inc. 3" Root Guard BCPTRG3

Description
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.
Datasheet
Description
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Petaluma, CA, USA
3" Root Guard
BCPTRG3
3" Root Guard BCPTRG3
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.

These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTRG3
Product Name 3" Root Guard
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173786 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details