Hydrofarm, Inc. 2" Root Guard BCPTRG2

Description
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.
Datasheet
Description
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Petaluma, CA, USA
2" Root Guard
BCPTRG2
2" Root Guard BCPTRG2
These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.

These Root Guards act as a cover to block light and debris from entering the net pots in hydroponic systems. They are designed for use with American Agritech Net Cup Pots.

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTRG2
Product Name 2" Root Guard
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details