Hydrofarm, Inc. 3 " Net Pot BCPTN3

Description
3 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required
Description
3 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Suppliers

Company
Product
Description
Supplier Links
3
Petaluma, CA, USA
3 " Net Pot
BCPTN3
3 " Net Pot BCPTN3
3 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

3 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTN3
Product Name 3 " Net Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details