Hydrofarm, Inc. 2" Net Pot BCPTN2

Description
2 inch Plastic Mesh Pot, Custom designed for Aeroponics and Hydroponics. Use this small pot for smaller plants and clones that are in the early part of their life. Also a great pot used for the Sea-of-Green growing system. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required.
Description
2 inch Plastic Mesh Pot, Custom designed for Aeroponics and Hydroponics. Use this small pot for smaller plants and clones that are in the early part of their life. Also a great pot used for the Sea-of-Green growing system. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required.

Suppliers

Company
Product
Description
Supplier Links
2
Petaluma, CA, USA
2" Net Pot
BCPTN2
2" Net Pot BCPTN2
2 inch Plastic Mesh Pot, Custom designed for Aeroponics and Hydroponics. Use this small pot for smaller plants and clones that are in the early part of their life. Also a great pot used for the Sea-of-Green growing system. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required.

2 inch Plastic Mesh Pot, Custom designed for Aeroponics and Hydroponics. Use this small pot for smaller plants and clones that are in the early part of their life. Also a great pot used for the Sea-of-Green growing system. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTN2
Product Name 2" Net Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details