Hydrofarm, Inc. 8" Mesh Bottom Pot BCPTMESH8

Description
High Quality 8 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 11" top x 8.5" bottom x 8.5" height
Description
High Quality 8 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 11" top x 8.5" bottom x 8.5" height

Suppliers

Company
Product
Description
Supplier Links
8
Petaluma, CA, USA
8" Mesh Bottom Pot
BCPTMESH8
8" Mesh Bottom Pot BCPTMESH8
High Quality 8 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 11" top x 8.5" bottom x 8.5" height

High Quality 8 Inch Round Plastic Pots.

  • Mesh Bottom.
  • Indoor or Outdoor use.
  • 11" top x 8.5" bottom x 8.5" height

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTMESH8
Product Name 8" Mesh Bottom Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Tanks - 1218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Volume Capacity 26.42 gallons (100 liters)
Height 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details