Hydrofarm, Inc. 12" Round Mesh Pot BCPTMESH12

Description
High Quality 12 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 13" top x 11" bottom x 10" height.
Description
High Quality 12 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 13" top x 11" bottom x 10" height.

Suppliers

Company
Product
Description
Supplier Links
12
Petaluma, CA, USA
12" Round Mesh Pot
BCPTMESH12
12" Round Mesh Pot BCPTMESH12
High Quality 12 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 13" top x 11" bottom x 10" height.

High Quality 12 Inch Round Plastic Pots.

  • Mesh Bottom.
  • Indoor or Outdoor use.
  • 13" top x 11" bottom x 10" height.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTMESH12
Product Name 12" Round Mesh Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details