Hydrofarm, Inc. 10" Round Mesh Bottom Pot BCPTMESH10

Description
High Quality 10 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 12" top x 9.5" bottom x 9.25" height.
Description
High Quality 10 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 12" top x 9.5" bottom x 9.25" height.

Suppliers

Company
Product
Description
Supplier Links
10
Petaluma, CA, USA
10" Round Mesh Bottom Pot
BCPTMESH10
10" Round Mesh Bottom Pot BCPTMESH10
High Quality 10 Inch Round Plastic Pots. Mesh Bottom. Indoor or Outdoor use. 12" top x 9.5" bottom x 9.25" height.

High Quality 10 Inch Round Plastic Pots.

  • Mesh Bottom.
  • Indoor or Outdoor use.
  • 12" top x 9.5" bottom x 9.25" height.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTMESH10
Product Name 10" Round Mesh Bottom Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details