Hydrofarm, Inc. 10" Hercules Pot/7.5L BCPTHERCB10

Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".
Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Suppliers

Company
Product
Description
Supplier Links
10
Petaluma, CA, USA
10" Hercules Pot/7.5L
BCPTHERCB10
10" Hercules Pot/7.5L BCPTHERCB10
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTHERCB10
Product Name 10" Hercules Pot/7.5L
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908445 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details