Hydrofarm, Inc. 8" Hercules Pot/4.5L BCPTHERCA8

Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".
Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Suppliers

Company
Product
Description
Supplier Links
8
Petaluma, CA, USA
8" Hercules Pot/4.5L
BCPTHERCA8
8" Hercules Pot/4.5L BCPTHERCA8
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTHERCA8
Product Name 8" Hercules Pot/4.5L
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details