Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
HYDROFARM, INC.
BCPT6X6B -- SQUARE BLACK POT - MAGNUM 6" X 6"
Hydrofarm, Inc.
Square Black Pot - Magnum 6" x 6"
BCPT6X6B
Description
Square plastic pots with mesh bottom. 6" x 6"
Hydrofarm, Inc.
Done
Datasheet
Description
Square plastic pots with mesh bottom. 6" x 6"
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Hydrofarm, Inc.
Petaluma, CA, USA
Square Black Pot - Magnum 6" x 6"
BCPT6X6B
Square Black Pot - Magnum 6" x 6"
BCPT6X6B
Square plastic pots with mesh bottom. 6" x 6"
Square plastic pots with mesh bottom. 6" x 6"
Datasheet
Technical Specifications
Hydrofarm, Inc.
Product Category
Industrial Containers
Product Number
BCPT6X6B
Product Name
Square Black Pot - Magnum 6" x 6"
Container Type
Pot
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Storage Boxes
1783356
Specs
Container Type
Box
Material
Pp
Volume Capacity
14.79 gallons (56 liters)
View Details
AgozTech LLC
Unitech RFID Mobile Reader Case with Belt Clip by AGOZ
RFID-VU03_UNTCH-GBSC
Specs
Container Type
Bag
View Details
Caplugs
Hinged Containers
CVC-1.25-2 1/2-HL
Specs
Material
Polypropylene (PP)
Height
2.41 inch (61.21 mm)
Width
1.03 inch (26.16 mm)
View Details
Newport MKS
Plastic Storage Box, 50.8 Diameter Optics, 5 Quantity
LAB-24
Specs
Container Type
Box
View Details