Hydrofarm, Inc. ZHO Root Inoculant 1oz BCNBGZAOZ

Description
Rev up your Rhizosphere with Botanicare's new Biological Inoculant, ZHO. ZHO contains revolutionary supercharged Endomychorrizal and Trichoderma fungi that naturally build a microbial system in and around plant roots significantly improving a plants growth, vigor, and production. Unlike other rhizosphere inoculants currently on the market, ZHO contains special amino acids designed to intensify the rhizobial activity that ZHO ignites. Apply 1/4 teaspoon of ZHO twice during your grow cycle and your plants' vitality and development will exceed your expectations.
Description
Rev up your Rhizosphere with Botanicare's new Biological Inoculant, ZHO. ZHO contains revolutionary supercharged Endomychorrizal and Trichoderma fungi that naturally build a microbial system in and around plant roots significantly improving a plants growth, vigor, and production. Unlike other rhizosphere inoculants currently on the market, ZHO contains special amino acids designed to intensify the rhizobial activity that ZHO ignites. Apply 1/4 teaspoon of ZHO twice during your grow cycle and your plants' vitality and development will exceed your expectations.

Suppliers

Company
Product
Description
Supplier Links
ZHO Root Inoculant 1oz - BCNBGZAOZ - Hydrofarm, Inc.
Petaluma, CA, USA
ZHO Root Inoculant 1oz
BCNBGZAOZ
ZHO Root Inoculant 1oz BCNBGZAOZ
Rev up your Rhizosphere with Botanicare's new Biological Inoculant, ZHO. ZHO contains revolutionary supercharged Endomychorrizal and Trichoderma fungi that naturally build a microbial system in and around plant roots significantly improving a plants growth, vigor, and production. Unlike other rhizosphere inoculants currently on the market, ZHO contains special amino acids designed to intensify the rhizobial activity that ZHO ignites. Apply 1/4 teaspoon of ZHO twice during your grow cycle and your plants' vitality and development will exceed your expectations.

Rev up your Rhizosphere with Botanicare's new Biological Inoculant, ZHO.

ZHO contains revolutionary supercharged Endomychorrizal and Trichoderma fungi that naturally build a microbial system in and around plant roots significantly improving a plants growth, vigor, and production.

Unlike other rhizosphere inoculants currently on the market, ZHO contains special amino acids designed to intensify the rhizobial activity that ZHO ignites.

Apply 1/4 teaspoon of ZHO twice during your grow cycle and your plants' vitality and development will exceed your expectations.

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number BCNBGZAOZ
Product Name ZHO Root Inoculant 1oz
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Descalers - 2428343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 475 mV - 238322 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Red Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details