Hydrofarm, Inc. Net Cup 3", case of 220 AH87013

Description
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".
Description
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Suppliers

Company
Product
Description
Supplier Links
Net Cup 3
Petaluma, CA, USA
Net Cup 3", case of 220
AH87013
Net Cup 3", case of 220 AH87013
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number AH87013
Product Name Net Cup 3", case of 220
Container Type Cup
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details