HydraForce, Inc. Thermistor Temperature Sensor ERT150

Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet
Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Temperature Sensor - ERT150 - HydraForce, Inc.
Lincolnshire, IL, USA
Thermistor Temperature Sensor
ERT150
Thermistor Temperature Sensor ERT150
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.

DESCRIPTION
A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment.

FEATURES
• Thermistor technology for low cost and reliability.
• Rugged design for durability in harsh conditions.
• Pigtail with connector for installation in tight places.
• Stainless steel body.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Thermistors
Product Number ERT150
Product Name Thermistor Temperature Sensor
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details