HydraForce, Inc. Thermistor Temperature Sensor ERT130

Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet
Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Temperature Sensor - ERT130 - HydraForce, Inc.
Lincolnshire, IL, USA
Thermistor Temperature Sensor
ERT130
Thermistor Temperature Sensor ERT130
DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.

DESCRIPTION
A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment.

FEATURES
• Thermistor technology for low cost and reliability.
• Rugged design for durability in harsh conditions.
• Pigtail with connector for installation in tight places.
• Stainless steel body.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Thermistors
Product Number ERT130
Product Name Thermistor Temperature Sensor
Package / Electrode Type Bead
Housing Probe/Closed Tube
Temperature Range -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details