HydraForce, Inc. Thermistor Temperature Sensor ERT120

Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet
Description
DESCRIPTION A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Temperature Sensor - ERT120 - HydraForce, Inc.
Lincolnshire, IL, USA
Thermistor Temperature Sensor
ERT120
Thermistor Temperature Sensor ERT120
DESCRIPTION A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh conditions. • Pigtail with connector for installation in tight places. • Stainless steel body.

DESCRIPTION
A thermistor style heavy-duty analog temperature sensor with a padded resistor for improved linearity of the input curve. This steady-state sensor is intended for use in demanding industrial and off-highway equipment applications.

FEATURES
• Thermistor technology for low cost and reliability.
• Rugged design for durability in harsh conditions.
• Pigtail with connector for installation in tight places.
• Stainless steel body.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Thermistors
Product Number ERT120
Product Name Thermistor Temperature Sensor
Package / Electrode Type Bead
Housing Probe/Closed Tube
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Thermistor ICs - 1911888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details