HE 1695 Hyde Extension Spring
| Hyde Spring & Wire Co. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | HE 1695 |
| Product Name | Extension Spring |
| Outer Diameter (OD) | 0.8750 inch (22.22 mm) |
| Wire Diameter | 0.1050 inch (2.67 mm) |
| Free Length | 7.38 inch (187 mm) |