HE 1565 Hyde Extension Spring
| Hyde Spring & Wire Co. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | HE 1565 |
| Product Name | Extension Spring |
| Outer Diameter (OD) | 0.7500 inch (19.05 mm) |
| Wire Diameter | 0.1050 inch (2.67 mm) |
| Free Length | 3.63 inch (92.2 mm) |