Hyde Spring & Wire Co. Compression Spring HC 27950

Description
HC 27950 Hyde Compression Spring
Description
HC 27950 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 27950 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 27950
Compression Spring HC 27950
HC 27950 Hyde Compression Spring

HC 27950 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 27950
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 1.48 inch (37.57 mm)
Wire diameter 0.0980 inch (2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Layer Wave Ring - LR-0700-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7 inch (178 mm)
View Details
Wave Springs - MWM-55 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751433 - RS Components, Ltd.
Specs
Outer Diameter 0.2126 inch (5.4 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 2.09 inch (53 mm)
View Details