Hyde Spring & Wire Co. Compression Spring HC 21800

Description
HC 21800 Hyde Compression Spring
Description
HC 21800 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 21800 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 21800
Compression Spring HC 21800
HC 21800 Hyde Compression Spring

HC 21800 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 21800
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.8750 inch (22.22 mm)
Wire diameter 0.1350 inch (3.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Manufacturers - LM60-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Wave Springs - MWM-30 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751499 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details