Hyde Spring & Wire Co. Compression Spring HC 08400

Description
HC 08400 Hyde Compression Spring
Description
HC 08400 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 08400 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 08400
Compression Spring HC 08400
HC 08400 Hyde Compression Spring

HC 08400 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 08400
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.3750 inch (9.52 mm)
Wire diameter 0.0280 inch (0.7112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Washer - LR-0675 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.75 inch (171 mm)
View Details
Wave Springs - MWL-30 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751607 - RS Components, Ltd.
Specs
Outer Diameter 0.4331 inch (11 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.02 inch (26 mm)
View Details