SS8050 is an NPN small signal transistor designed for signal amplification and switching applications in general electronic circuits. It is packaged in an SOT23 case measuring 2.80 to 3.00 mm in length and 1.20 to 1.40 mm in width, with a height of 0.90 to 1.15 mm. The device has a collector-emitter voltage rating of 25 V, a continuous collector current of 1.5 A, and a power dissipation of 300 mW. The junction temperature ranges from -55°C to 150°C, and the thermal resistance from junction to ambient is 417 °C/W. The case uses a UL 94 V-0 rated halogen-free molding compound. The DC current gain (hFE) ranges from 40 to 400, depending on collector current. Transition frequency is 100 MHz at 50 mA collector current.
Small Signal Transistor Product overview: SS8050 from HY Electronic (Cayman) Limited is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-SS8050 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |