Manufacturer: HY ELECTRONIC CORP.
Win Source Part Number: 1259099-SS56B
Manufacturer Homepage: www.hygroup.com.tw
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Schottky barrier diode, 5A, 60V
Schottky barrier diode, 5A, 60V
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1259099-SS56B | 9179221P | 1711459 |
| Product Name | Diodes, Rectifiers - Single - SS56B | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-214AA | Do-214aa (smb) |