HY Electronic Corp. Schottky Diodes & Rectifiers SS510B

Description
Schottky barrier diode, 5A, 100V
Request a Quote
Description
Schottky barrier diode, 5A, 100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9179225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9179225P
Schottky Diodes & Rectifiers 9179225P
Schottky barrier diode, 5A, 100V

Schottky barrier diode, 5A, 100V

Supplier's Site
Schottky Diodes & Rectifiers - 9179225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9179225
Schottky Diodes & Rectifiers 9179225
Schottky barrier diode, 5A, 100V

Schottky barrier diode, 5A, 100V

Supplier's Site
Schottky Diodes & Rectifiers - 1711460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1711460
Schottky Diodes & Rectifiers 1711460
Schottky barrier diode, 5A, 100V

Schottky barrier diode, 5A, 100V

Supplier's Site
Diodes, Rectifiers - Single - SS510B - 1259075-SS510B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS510B
1259075-SS510B
Diodes, Rectifiers - Single - SS510B 1259075-SS510B
Manufacturer: HY ELECTRONIC CORP. Win Source Part Number: 1259075-SS510B Manufacturer Homepage: www.hygroup.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: HY ELECTRONIC CORP.
Win Source Part Number: 1259075-SS510B
Manufacturer Homepage: www.hygroup.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number 9179225P 9179225 1259075-SS510B
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS510B
Package DO-214AA Do-214aa (smb)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 200 volts
View Details
Schottky 40V 15A Diode and Rectifier - 280-12TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers