Schottky barrier diode, 3A, 40V
Schottky barrier diode, 3A, 40V
Schottky barrier diode, 3A, 40V
Manufacturer: HY ELECTRONIC CORP.
Win Source Part Number: 1259042-SS34B
Manufacturer Homepage: www.hygroup.com.tw
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 9179212P | 9179212 | 1259042-SS34B |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SS34B |
| Package | DO-214AA | Do-214aa (smb) |