The HY Electronic (Cayman) Limited silicon MBR series schottky diodes have a reverse voltage ranging from 100 V to 200 V. The schottky barrier rectifier has a low forward voltage drop and is available in TO220AB, TO220AC, ITO220AB and ITO220AC packages. The fast switching schottky rectifier is used for freewheeling high frequency inverters and polarity protection.
Guard ring for transient protection. High current, High surge capability. Low-power loss. Plastic material carries UL recognition 94V-0. Polarity: markings on the device. Mounting: Any position. Moulded plastic case:. TO220AB: 923-5482, 923-5488 , 923-5491, 923-5494. ITO220AB: 923-5501, 923-5505, 923-5508. TO220AC: 923-5498. ITO220AC: 923-5514
Maximum Continuous Forward Current = 10A
Diode Configuration = Common Cathode
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 100V
Mounting Type = Through Hole
Package Type = TO-220AB
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Length = 10.5mm
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 9235488 |
Arrangement | Common Catode |
Diode Type | Schottky |
Diode Applications | Rectifier |
IF | 10000 mA |