Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
HY ELECTRONIC CORP.
KBPC5008G -- BRIDGE RECTIFIERS
HY Electronic Corp.
Bridge Rectifiers
KBPC5008G
Description
HY Electronic Bridge Rectifier 50A 800V
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
HY Electronic Bridge Rectifier 50A 800V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
559140
Bridge Rectifiers
559140
HY Electronic Bridge Rectifier 50A 800V
HY Electronic Bridge Rectifier 50A 800V
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
559141
Bridge Rectifiers
559141
HY Electronic Bridge Rectifier 50A 800V
HY Electronic Bridge Rectifier 50A 800V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rectifiers
Product Number
559140
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TP862C12R
Specs
Package
T-Pack(L)
I
O
10 amps
V
RRM
120 volts
View Details
Nexperia B.V.
Medium power Schottky barrier single diode
BAT760-QX
Specs
Applications
Switching
Package
SOD-323; SOD323 SOD323
RoHS Compliant
RoHS
View Details
3
suppliers
Sensata Technologies
B48-2 and B48-2T Series B483H-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
2467614
Specs
Package
PDI123
RoHS Compliant
RoHS
View Details