Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
HY ELECTRONIC CORP.
KBPC50005G -- BRIDGE RECTIFIERS
HY Electronic Corp.
Bridge Rectifiers
KBPC50005G
Description
HY Electronic Bridge Rectifier, 50A 50V
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
HY Electronic Bridge Rectifier, 50A 50V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
559128
Bridge Rectifiers
559128
HY Electronic Bridge Rectifier, 50A 50V
HY Electronic Bridge Rectifier, 50A 50V
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
559126
Bridge Rectifiers
559126
HY Electronic Bridge Rectifier, 50A 50V
HY Electronic Bridge Rectifier, 50A 50V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rectifiers
Product Number
559128
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
150V 100mA Diode and Rectifier
BAR64-02W E6327
View Details
2
suppliers
Nexperia B.V.
General-purpose Schottky diode
BAS70H-QX
Specs
Applications
Switching
Package
SOD-123; SOD123F SOD123F
RoHS Compliant
RoHS
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: YG982C4R
Specs
Package
TO-220F
I
O
10 amps
V
RRM
400 volts
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
B482F-2
Specs
Life Cycle Stage
Removed
V
F
1.25 volts
View Details