The HY Electronic Ultrafast Rectifiers consist of several series which offer reverse voltage from as low as 50V to 1000 volts including their forward current at 1 Amp to 3 Amps. The UF400x SERIES, HER20x SERIES and UF540x are all supplied in moulded plastic JEDEC cases. The ultra-fast switching makes it very efficient and the colour band indicates that it is a cathode type.
UF400X SERIES - 50 to 1000 Volts, 1 A (JEDEC DO-41). HER20X SERIES - 50 to 1000 Volts, 2 A (JEDEC DO-15). UF540x Series - 50 to 1000 Volts, 3A (JEDEC DO-27). · Diffused junction. · Ultrafast switching. · Low reverse leakage current. · Low forward voltage drop. · High current capability. · The plastic material carries UL recognition 94V-0
Diode Configuration = Single
Maximum Continuous Forward Current = 2A
Number of Elements per Chip = 1
Rectifier Type = Fast Recovery
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Through Hole
Package Type = DO-15
Diode Technology = Silicon Junction
Diode Type = Silicon Junction
Pin Count = 2
RS Components, Ltd. | |
---|---|
Product Category | Rectifiers |
Product Number | 9033260 |
Rectifier Configuration / Technology | Fast Recovery Rectifier |