HY Electronic Corp. Bridge Rectifiers GBU1510

Description
Bridge rectifier, 15A, 1000V
Request a Quote
Description
Bridge rectifier, 15A, 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 9235463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9235463
Bridge Rectifiers 9235463
Bridge rectifier, 15A, 1000V

Bridge rectifier, 15A, 1000V

Supplier's Site
Bridge Rectifiers - GBU1510 - 1177016-GBU1510 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1510
1177016-GBU1510
Bridge Rectifiers - GBU1510 1177016-GBU1510
Manufacturer: HY ELECTRONIC CORP. Win Source Part Number: 1177016-GBU1510 Manufacturer Homepage: www.hygroup.com.tw Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510-G; GBU12M; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: HY ELECTRONIC CORP.
Win Source Part Number: 1177016-GBU1510
Manufacturer Homepage: www.hygroup.com.tw
Alternative Parts (Cross-Reference): GBU15M-BP; GBU1510-G; GBU12M;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 9235463 1177016-GBU1510
Product Name Bridge Rectifiers Bridge Rectifiers - GBU1510
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548681 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Schottky Diodes & Rectifiers - 2496961P - RS Components, Ltd.
Specs
Package SC-79
RoHS Compliant RoHS
View Details
9 suppliers