Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
HY ELECTRONIC CORP.
GBPC5010 -- BRIDGE RECTIFIERS
HY Electronic Corp.
Bridge Rectifiers
GBPC5010
Description
Bridge rectifier, 50A, 1000V
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bridge rectifier, 50A, 1000V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9178837
Bridge Rectifiers
9178837
Bridge rectifier, 50A, 1000V
Bridge rectifier, 50A, 1000V
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9178837P
Bridge Rectifiers
9178837P
Bridge rectifier, 50A, 1000V
Bridge rectifier, 50A, 1000V
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Rectifiers
Rectifiers
Product Number
9178837
9178837P
Product Name
Bridge Rectifiers
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N3612
Specs
I
FSM
30 amps
I
F
1000 mA
t
rr
2000 ns
View Details
Nexperia B.V.
High-speed switching double diode
BAV70S,135
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
1000 to 1 volts
View Details
4
suppliers
Infineon Technologies AG
6.8KV 3910A Diode and Rectifier
D3001N68TXPSA1
Specs
Package
Tray
RoHS Compliant
RoHS
T
j
-40 C (-40 F)
View Details
3
suppliers
Sensata Technologies
B48-2 and B48-2T Series B483G-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details