Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
HY ELECTRONIC CORP.
GBJ2506 -- BRIDGE RECTIFIERS
HY Electronic Corp.
Bridge Rectifiers
GBJ2506
Description
Bridge rectifier, 25A, 600V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bridge rectifier, 25A, 600V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9235390
Bridge Rectifiers
9235390
Bridge rectifier, 25A, 600V
Bridge rectifier, 25A, 600V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rectifiers
Product Number
9235390
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EFD15B
Specs
Life Cycle Stage
Removed
V
F
1.7 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
SPJ400F
Specs
Package
Slim Pack
Life Cycle Stage
Maturity
I
O
0.0300 to 0.0500 amps
View Details
Nexperia B.V.
Schottky Diodes & Rectifiers
BAS70-05W
Specs
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details
Infineon Technologies AG
35 A 800 V 34A Diode and Rectifier
36MB80A
Specs
Package
Bulk
RoHS Compliant
RoHS
View Details
2
suppliers