Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
HY ELECTRONIC CORP.
BR1010SG -- BRIDGE RECTIFIERS
HY Electronic Corp.
Bridge Rectifiers
BR1010SG
Description
Bridge rectifier, 10A, 1000V
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bridge rectifier, 10A, 1000V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9178792
Bridge Rectifiers
9178792
Bridge rectifier, 10A, 1000V
Bridge rectifier, 10A, 1000V
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9178792P
Bridge Rectifiers
9178792P
Bridge rectifier, 10A, 1000V
Bridge rectifier, 10A, 1000V
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Rectifiers
Rectifiers
Product Number
9178792
9178792P
Product Name
Bridge Rectifiers
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HRPFF8
Specs
I
FSM
22 amps
I
F
1000 mA
t
rr
75 ns
View Details
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCV
30SCLJQ060SCV
Specs
Package
C-CCN-3
Life Cycle Stage
active and preferred
View Details
Nexperia B.V.
High-speed switching diode
BAS16VY,115
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
8
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA865C15R
Specs
Package
TO-220
I
O
20 amps
V
RRM
150 volts
View Details