15KV 1000PF N4700
HVC Capacitor offer High voltage Ceramic Doorknob Capacitors
Mainly use in high peak current and high repeat rate circuit. Such as
high voltage multiplier,voltage protection, decoupling circuit. laser
generator, switching circuits, welding equipment, high frequency coupling and
AC and DC filtering application.
HVC Doorknob Capacitor already approval by Fortune 500 companies in US and
Europe.
Feature
1) Low dissipation factor 0.2% at 20Khz to 1000Khz
2) Maily in N4700(T3M) class 1 , Strontium based dielectric ceramic
3) Negligible piezoelectric / electrostrictive effect
4) Screw terminal mounting , M4, M5 or 8-32UNC-2B available
HVC Capacitor Manufacturing Co., Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | HVCT8G-15KV-DL102K |
Product Name | High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 15KV 1000PF N4700 |
Applications | High Voltage Capacitor |
Capacitance Type | Fixed |
Features | No Piezoelectric Effects |
Operating Temperature | -25 to 100 C (-13 to 212 F) |
Electrostatic Capacitors | Ceramic Composition |