HVACQuick.com Greystone ULP Ultra Low Pressure Transducers ULPA06

Description
Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available
Description
Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Suppliers

Company
Product
Description
Supplier Links
Greystone ULP Ultra Low Pressure Transducers - ULPA06 - HVACQuick.com
Medford, OR, USA
Greystone ULP Ultra Low Pressure Transducers
ULPA06
Greystone ULP Ultra Low Pressure Transducers ULPA06
Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate.

The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa).

• 3 Jumper selectable current or voltage outputs
• 24 Vac/dc power supply standard
• 2 Jumper selectable pressure ranges per model
• Functional weather resistant ABS Enclosure
• Optional LCD display available

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number ULPA06
Product Name Greystone ULP Ultra Low Pressure Transducers
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1640-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
2 suppliers