HVACQuick.com Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD TE51(2)F(E3)

Description
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 212F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 212F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD - TE51(2)F(E3) - HVACQuick.com
Medford, OR, USA
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD
TE51(2)F(E3)
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD TE51(2)F(E3)
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 212F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 212F range. Deg F LCD display.

O.S.A. Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)F(E3)
Product Name Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD
Unlock Full Specs
to access all available technical data

Similar Products

Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details