HVACQuick.com Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD TE51(2)F(E2)

Description
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 122F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 122F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD - TE51(2)F(E2) - HVACQuick.com
Medford, OR, USA
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD
TE51(2)F(E2)
Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD TE51(2)F(E2)
Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 122F range. Deg F LCD display. O.S.A. Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-10 V output. 32F to 122F range. Deg F LCD display.

O.S.A. Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)F(E2)
Product Name Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 7966922 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details